Status: | Unknown |
---|---|
Series: | ZE Series |
RoHS: | Unknown |
Prices starting from US$45.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.34
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$78.46
|
13
in stock
|
Buy Now | |
Distrelec
from US$76.43
|
12
in stock
|
Buy Now | |
element14
from US$93.85
|
10
in stock
|
Buy Now | |
Farnell
from US$45.45
|
10
in stock
|
Buy Now | |
RS Americas
from US$103.86
|
3
in stock
|
Buy Now | |
Avnet America
from US$65.33
|
-
|
Buy Now | |
Sager
from US$74.97
|
-
|
Buy Now |
Limit Switch Actuator | Roller Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 480V |
Operating Force Max | 3.43N |
Product Range | ZE Series |
Contact Current DC Max | 500mA |
Contact Voltage DC Max | 250V |
Actuator Type | Roller Plunger |
Contact Current Rating | 15A |
External Depth | 25.4mm |
External Length / Height | 44.5mm |
External Width | 86mm |
Fixing Centres | 25.4mm |
IP / NEMA Rating | IP50 |
No. of Electrical Operations | 700000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 6.28N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -5°C |
Pre-travel | 5mm |
Switch Terminals | Screw |
Thermal Current Rating | 15A |
IP50 limit switch with roller plunger | RS |
L.s. Din Std Conduit |Omron Industrial Automation ZEQ222G | Newark Electronics |
Omron Industrial Automation Limit Switch, Roller Plunger, 1CO, | Distrelec |
SWITCH, ROLLER PLUNGER | element14 |
IP65 Snap Action Limit Switch Plunger NO/NC 480V | Omron Automation ZE-Q22-2G | RS Americas |
L.S. DIN STD CONDUIT | Avnet America |
Limit Switches L.S. DIN STD CONDUIT | Sager |
Where can I find additional details, specifications and documents for a ZE-Q22 2G?
Additional datasheets, footprints and schematics for ZE-Q22 2G are listed on our Part Details page. You can also find images and similar parts to ZE-Q22 2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZE-Q22 2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZE-Q22 2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZE-Q22 2G fall under?
The ZE-Q22 2G is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to ZE-Q22 2G when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZE-Q22 2G you can contact the distributor directly for product support, shipping queries etc.
Is the ZE-Q22 2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZE-Q22 2G have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for ZE-Q22 2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZE-Q22 2G often in real-time on the comparison pages.
What if I can't find stock of ZE-Q22 2G?
You can fill out our help required form which you can use to request a quote for ZE-Q22 2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.