Status: | Unknown |
---|---|
Series: | Harmony XAL Series |
RoHS: | Unknown |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 1.2A |
Contact Voltage AC Max | 600V |
For Use With | XAL Series Control Stations |
Contact Voltage DC Max | 600V |
Product Range | Harmony XAL Series |
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | 1NC |
Contact Current Rating | 10A |
Contact Block 1NC Screw Terminal | RS |
Single Contact Block for 022 Head, 1NC, 10A, 600V, Screw Terminal | Schneider Electric ZENL1121 | RS Americas |
Schneider Electric Contact Block 1NC Harmony XAL / Harmony XAPS | Distrelec |
Contact Block, 1Nc, Screw Clamp | Newark Electronics |
CONTACT BLOCK, 1NC, SCREW | Farnell |
Where can I find additional details, specifications and documents for a ZENL1121?
Additional datasheets, footprints and schematics for ZENL1121 are listed on our Part Details page. You can also find images and similar parts to ZENL1121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZENL1121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZENL1121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZENL1121 fall under?
The ZENL1121 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZENL1121 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZENL1121 you can contact the distributor directly for product support, shipping queries etc.
Is the ZENL1121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZENL1121 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for ZENL1121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZENL1121 often in real-time on the comparison pages.
What if I can't find stock of ZENL1121?
You can fill out our help required form which you can use to request a quote for ZENL1121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.