Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Sentec Elektronik |
Silicon Core Number | MC13193 |
Application Sub Type | IEEE 802.15.4 ZigBee |
Kit Contents | 2x Modules 2x Baseboards Documents |
Product Range | - |
Core Architecture | Communication & Networking |
Core Sub-Architecture | ZigBee |
Development Tool Type | Starter Kit |
Features | Antennas Integrated on the Module Wireless Communication Module for use in Embedded Applications |
Kit Features | Wireless Communication Module RS232 Serial Interface On-Board Large Breadboard Area |
Type | Starter Kit |
STARTER KIT, ZIGBEE, ZEBRA 2411-SM | element14 |
Starter Kit, Zigbee, Rs232, With Zebra 2411-Sm | Newark Electronics |
Where can I find additional details, specifications and documents for a ZEBRA2400?
Additional datasheets, footprints and schematics for ZEBRA2400 are listed on our Part Details page. You can also find images and similar parts to ZEBRA2400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZEBRA2400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZEBRA2400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZEBRA2400 fall under?
The ZEBRA2400 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ZEBRA2400 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZEBRA2400 you can contact the distributor directly for product support, shipping queries etc.
Is the ZEBRA2400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZEBRA2400 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for ZEBRA2400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZEBRA2400 often in real-time on the comparison pages.
What if I can't find stock of ZEBRA2400?
You can fill out our help required form which you can use to request a quote for ZEBRA2400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.