Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 353mm |
---|---|
Depth | 75mm |
Width | 96mm |
Light Source | Fluorescent |
Product Range | - |
Base Colour | White |
Battery Life (Working) | 3 Hours |
External Depth | 75mm |
External Length / Height | 351mm |
External Width | 95mm |
Height | 351mm |
IP / NEMA Rating | IP65 |
Lamp Base Type | G5 |
Operating Temperature Max | +25°C |
Power Rating | 8W |
Supply Voltage | 230V |
Weight | 1.2kg |
BULKHEAD, 8W, NON-MAINTAINED, IP65 | Farnell |
Where can I find additional details, specifications and documents for a ZE83ICEL?
Additional datasheets, footprints and schematics for ZE83ICEL are listed on our Part Details page. You can also find images and similar parts to ZE83ICEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZE83ICEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZE83ICEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZE83ICEL fall under?
The ZE83ICEL is listed under Lighting Products > Bulkhead Lighting.
Can I view similar or alternative parts?
You can view similar parts to ZE83ICEL when available in the Bulkhead Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZE83ICEL you can contact the distributor directly for product support, shipping queries etc.
Is the ZE83ICEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZE83ICEL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ZE83ICEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZE83ICEL often in real-time on the comparison pages.
What if I can't find stock of ZE83ICEL?
You can fill out our help required form which you can use to request a quote for ZE83ICEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.