Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
For Use With | Schneider XCKT Series Snap Action Limit Switches |
---|---|
Product Range | OsiSense XC Series |
SVHC | No SVHC (17-Dec-2015) |
Limit Switch body Plastic NO+NC Snap M16 | RS |
Body | Transfer Multisort Elektronik |
SWITCH BODY, PLASTIC, LIMIT SWITCH | element14 |
IP66 IP67 Snap Action Limit Switch Plastic NO/NC 240V | Telemecanique Sensors ZCT21P16 | RS Americas |
Lmt Switch 240Vac 3A Plast Zct |Telemecanique Sensors ZCT21P16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ZCT21P16?
Additional datasheets, footprints and schematics for ZCT21P16 are listed on our Part Details page. You can also find images and similar parts to ZCT21P16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCT21P16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCT21P16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCT21P16 fall under?
The ZCT21P16 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCT21P16 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCT21P16 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCT21P16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCT21P16 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for ZCT21P16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCT21P16 often in real-time on the comparison pages.
What if I can't find stock of ZCT21P16?
You can fill out our help required form which you can use to request a quote for ZCT21P16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.