Status: | Unknown |
---|---|
Series: | ZC Series |
RoHS: | Unknown |
Prices starting from US$35.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.91
|
732
in stock
|
Buy Now | |
Newark Electronics
from US$65.64
|
117
in stock
|
Buy Now | |
element14
from US$74.98
|
117
in stock
|
Buy Now | |
Farnell
from US$35.63
|
117
in stock
|
Buy Now | |
Distrelec
from US$49.50
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$103.32
|
4
in stock
|
Buy Now | |
RS Americas
from US$68.41
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$103.32
|
1
in stock
|
Buy Now | |
Avnet America
from US$63.03
|
-
|
Buy Now | |
Sager
from US$67.81
|
-
|
Buy Now |
Limit Switch Actuator | Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 250V |
Operating Force Max | 11.77N |
Product Range | ZC Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
Actuator Type | Pin Plunger |
Contact Current Rating | 10A |
External Depth | 60mm |
External Length / Height | 37mm |
External Width | 21.4mm |
Fixing Centres | 25.4mm |
No. of Electrical Operations | 750000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 11.77N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -10°C |
Pre-travel | 1.6mm |
Switch Terminals | Screw |
Thermal Current Rating | 10A |
Voltage | 240V |
Limit switch w/standard plunger IP67 | RS |
Switch, Plunger | Newark Electronics |
SWITCH, PLUNGER | element14 |
Omron Industrial Automation Micro Switch ZC, 10A, 1CO, 11.7N, Plunger | Distrelec |
SWITCH LIMIT PLUNGER SPDT 10A | Heilind Electronics |
IP67 Snap Action Limit Switch Plunger NO/NC 250V | Omron Automation ZC-Q55 | RS Americas |
ENCLOSED SWITCH | Avnet America |
Basic / Snap Action Switches Enclosed Switch | Sager |
Where can I find additional details, specifications and documents for a ZC-Q55?
Additional datasheets, footprints and schematics for ZC-Q55 are listed on our Part Details page. You can also find images and similar parts to ZC-Q55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZC-Q55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZC-Q55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZC-Q55 fall under?
The ZC-Q55 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to ZC-Q55 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZC-Q55 you can contact the distributor directly for product support, shipping queries etc.
Is the ZC-Q55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZC-Q55 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ZC-Q55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZC-Q55 often in real-time on the comparison pages.
What if I can't find stock of ZC-Q55?
You can fill out our help required form which you can use to request a quote for ZC-Q55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.