Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$18.14
For Use With | Schneider XCKP Series Limit Switches |
---|---|
Product Range | OsiSense XC Series |
Contact Current AC Max | 1.5A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 250V |
RoHS Compliant | Yes |
Body | Transfer Multisort Elektronik |
Slow Action Limit Switch, Plastic, 2NO, 240V | Telemecanique Sensors ZCP28 | RS Americas |
Switch,limit,XCK body,NO+NC,slow | RS |
For Use With:Schneider Xckp Series Limit Switches | Newark Electronics |
SWITCH BODY, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCP28?
Additional datasheets, footprints and schematics for ZCP28 are listed on our Part Details page. You can also find images and similar parts to ZCP28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCP28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCP28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCP28 fall under?
The ZCP28 is listed under Switches & Relays > Switches > Switch Components > Switch Bodies / Enclosures.
Can I view similar or alternative parts?
You can view similar parts to ZCP28 when available in the Switch Bodies / Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCP28 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCP28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCP28 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for ZCP28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCP28 often in real-time on the comparison pages.
What if I can't find stock of ZCP28?
You can fill out our help required form which you can use to request a quote for ZCP28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.