Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$38.26
For Use With | Schneider XCKP Series Limit Switches |
---|---|
Product Range | OsiSense XC Series |
SVHC | No SVHC (12-Jan-2017) |
Body | Transfer Multisort Elektronik |
Limit Switch body Plastic NO+NC Snap M12 | RS |
Switch Body, Limit Switch | Newark Electronics |
Switch part, Limit body, DPDT, 4A 24VAC, Plastic, 4 pin M12, XCKP series | Telemecanique Sensors ZCP21M12 | RS Americas |
SWITCH BODY, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCP21M12?
Additional datasheets, footprints and schematics for ZCP21M12 are listed on our Part Details page. You can also find images and similar parts to ZCP21M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCP21M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCP21M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCP21M12 fall under?
The ZCP21M12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCP21M12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCP21M12 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCP21M12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCP21M12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ZCP21M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCP21M12 often in real-time on the comparison pages.
What if I can't find stock of ZCP21M12?
You can fill out our help required form which you can use to request a quote for ZCP21M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.