Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$47.08
For Use With | Schneider XCMD Series Snap Action Limit Switches |
---|---|
Product Range | OsiSense XC Series |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body | Transfer Multisort Elektronik |
Limit switch Body 2NC | RS |
Lmt Switch 240Vac 1.5A Metal Zcmd |Telemecanique Sensors ZCMD29 | Newark Electronics |
Limit switch body ZCMD, 2NC, silver, snap action | Telemecanique Sensors ZCMD29 | RS Americas |
SWITCH BODY, SILVER, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCMD29?
Additional datasheets, footprints and schematics for ZCMD29 are listed on our Part Details page. You can also find images and similar parts to ZCMD29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCMD29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCMD29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCMD29 fall under?
The ZCMD29 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCMD29 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCMD29 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCMD29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCMD29 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ZCMD29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCMD29 often in real-time on the comparison pages.
What if I can't find stock of ZCMD29?
You can fill out our help required form which you can use to request a quote for ZCMD29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.