Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$73.65
For Use With | Schneider XCMD Series Snap Action Limit Switches |
---|---|
Product Range | OsiSense XC Series |
SVHC | No SVHC (17-Dec-2015) |
Limit Switch body Snap action NO+NC 5m | RS |
Switch, Miniature, BODY, METAL, 1 NO-1 NC CONTACTS, Snap Action, 5 M CABLE | Telemecanique Sensors ZCMD21L5 | RS Americas |
Body | Transfer Multisort Elektronik |
Limit Switch | Newark Electronics |
SWITCH BODY, SILVER, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCMD21L5?
Additional datasheets, footprints and schematics for ZCMD21L5 are listed on our Part Details page. You can also find images and similar parts to ZCMD21L5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCMD21L5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCMD21L5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCMD21L5 fall under?
The ZCMD21L5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCMD21L5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCMD21L5 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCMD21L5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCMD21L5 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZCMD21L5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCMD21L5 often in real-time on the comparison pages.
What if I can't find stock of ZCMD21L5?
You can fill out our help required form which you can use to request a quote for ZCMD21L5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.