Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$7.30
For Use With | Schneider ZCMD21 Series Limit Switches |
---|---|
IP / NEMA Rating | - |
Product Range | OsiSense XC Series |
SVHC | No SVHC (17-Dec-2015) |
Electric Limit Switch Connection Assembly For Use With XC Series | Telemecanique Sensors ZCMC21L2 | RS Americas |
Pre-Cabled Connection, Limit Switch, 2M | Newark Electronics |
Limit Switch base, snap action 2m cable | RS |
Connect cable | Transfer Multisort Elektronik |
PRE CABLED CONNECTION FOR ZCMD21 SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCMC21L2?
Additional datasheets, footprints and schematics for ZCMC21L2 are listed on our Part Details page. You can also find images and similar parts to ZCMC21L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCMC21L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCMC21L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCMC21L2 fall under?
The ZCMC21L2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCMC21L2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCMC21L2 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCMC21L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCMC21L2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for ZCMC21L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCMC21L2 often in real-time on the comparison pages.
What if I can't find stock of ZCMC21L2?
You can fill out our help required form which you can use to request a quote for ZCMC21L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.