Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$5.20
For Use With | Schneider ZCMD21 Series Limit Switches |
---|---|
IP / NEMA Rating | - |
Product Range | OsiSense XC Series |
SVHC | No SVHC (17-Dec-2015) |
Limit Switch base, snap action 1m cable | RS |
Limit Switch Connection Assembly For Use With XC Series | Telemecanique Sensors ZCMC21L1 | RS Americas |
Connect cable | Transfer Multisort Elektronik |
Pre-Cabled Connection, Limit Switch | Newark Electronics |
PRE CABLED CONNECTION FOR ZCMD21 SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCMC21L1?
Additional datasheets, footprints and schematics for ZCMC21L1 are listed on our Part Details page. You can also find images and similar parts to ZCMC21L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCMC21L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCMC21L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCMC21L1 fall under?
The ZCMC21L1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCMC21L1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCMC21L1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCMC21L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCMC21L1 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZCMC21L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCMC21L1 often in real-time on the comparison pages.
What if I can't find stock of ZCMC21L1?
You can fill out our help required form which you can use to request a quote for ZCMC21L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.