Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$24.66
For Use With | Schneider XCKS Series Limit Switches |
---|---|
Product Range | OsiSense XC Series |
SVHC | No SVHC (12-Jan-2017) |
LIMIT SWITCH BODY 427704 | RS |
Body | Transfer Multisort Elektronik |
LMT SWITCH 240VAC 3A PLAST ZCKS | Telemecanique Sensors ZCKS1H29 | RS Americas |
SWITCH BODY, LIMIT SWITCH | element14 |
Switch Body, Limit Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a ZCKS1H29?
Additional datasheets, footprints and schematics for ZCKS1H29 are listed on our Part Details page. You can also find images and similar parts to ZCKS1H29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKS1H29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKS1H29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKS1H29 fall under?
The ZCKS1H29 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKS1H29 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKS1H29 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKS1H29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKS1H29 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for ZCKS1H29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKS1H29 often in real-time on the comparison pages.
What if I can't find stock of ZCKS1H29?
You can fill out our help required form which you can use to request a quote for ZCKS1H29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.