Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$30.90
For Use With | Schneider OsiSense XCKM Series Limit Switches |
---|---|
Product Range | OsiSense XC Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | OsiSense XC |
RoHS: | Unknown |
For Use With | OsiSense XC Limit Switches |
---|---|
Product Range | OsiSense XC |
Body | Transfer Multisort Elektronik |
SWITCH BODY, SPST-NC/NO, LIMIT SWITCH | element14 |
Snap Action Limit Switch, Zinc Alloy, IP66, NO/NC, 240V, ZCKM Series | Telemecanique Sensors ZCKM1 | RS Americas |
Switch Body, Osisense Xc Limit Switches | Newark Electronics |
Limit Switch body Snap action NO+NC Pg11 | RS |
Where can I find additional details, specifications and documents for a ZCKM1?
Additional datasheets, footprints and schematics for ZCKM1 are listed on our Part Details page. You can also find images and similar parts to ZCKM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKM1 fall under?
The ZCKM1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKM1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKM1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKM1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for ZCKM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKM1 often in real-time on the comparison pages.
What if I can't find stock of ZCKM1?
You can fill out our help required form which you can use to request a quote for ZCKM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.