Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
For Use With | Schneider XCKJ Series Limit Switches |
---|---|
Product Range | OsiSense XC Series |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Body | RS |
Limit Switch 240Vac 5A Metal Zck |Telemecanique Sensors ZCKJD39H29 | Newark Electronics |
LIMIT SWITCH 240VAC 5A METAL ZCK | Telemecanique Sensors ZCKJD39H29 | RS Americas |
SWITCH BODY, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCKJD39H29?
Additional datasheets, footprints and schematics for ZCKJD39H29 are listed on our Part Details page. You can also find images and similar parts to ZCKJD39H29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKJD39H29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKJD39H29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKJD39H29 fall under?
The ZCKJD39H29 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKJD39H29 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKJD39H29 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKJD39H29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKJD39H29 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ZCKJD39H29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKJD39H29 often in real-time on the comparison pages.
What if I can't find stock of ZCKJD39H29?
You can fill out our help required form which you can use to request a quote for ZCKJD39H29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.