Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.85
|
25
in stock
|
Buy Now | |
element14
from US$44.79
|
18
in stock
|
Buy Now | |
Farnell
from US$49.77
|
18
in stock
|
Buy Now | |
RS Americas
from US$76.54
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.58
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$67.76
|
2
in stock
|
Buy Now |
For Use With | - |
---|---|
Product Range | - |
Contact Configuration | 1NO / 1NC |
External Depth | 44mm |
External Length / Height | 76.5mm |
External Width | 40mm |
Switch Operation | Off-On |
Limit Switch body Snap action NO+NC M20 | RS |
IP65 Snap Action Limit Switch Metal NO/NC 240V | Telemecanique Sensors ZCKJ1H29 | RS Americas |
Body | Transfer Multisort Elektronik |
Limit Switch Body, Ip66 | Newark Electronics |
Where can I find additional details, specifications and documents for a ZCKJ1H29?
Additional datasheets, footprints and schematics for ZCKJ1H29 are listed on our Part Details page. You can also find images and similar parts to ZCKJ1H29 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKJ1H29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKJ1H29 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKJ1H29 fall under?
The ZCKJ1H29 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKJ1H29 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKJ1H29 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKJ1H29 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKJ1H29 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for ZCKJ1H29.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKJ1H29 often in real-time on the comparison pages.
What if I can't find stock of ZCKJ1H29?
You can fill out our help required form which you can use to request a quote for ZCKJ1H29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.