Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Unknown |
Prices starting from US$33.75
For Use With | Schneider XCKJ Series Snap Action Limit Switches |
---|---|
Product Range | OsiSense XC Series |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | OsiSense XC Series |
RoHS: | Compliant |
For Use With | Schneider XCKJ Series Limit Switches |
---|---|
Product Range | OsiSense XC Series |
RoHS Compliant | Yes |
Limit Switch, Body, NO/NC, 240 VAC, 10 A, Screw, IP66, Without Head, ZCKJ Series | Telemecanique Sensors ZCKJ1 | RS Americas |
Limit Switch body Snap action NO+NC Pg13 | RS |
Driving head | Transfer Multisort Elektronik |
Limit Switch Body, Ip66 | Newark Electronics |
SWITCH BODY, METAL, LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCKJ1?
Additional datasheets, footprints and schematics for ZCKJ1 are listed on our Part Details page. You can also find images and similar parts to ZCKJ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKJ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKJ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKJ1 fall under?
The ZCKJ1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKJ1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKJ1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKJ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKJ1 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZCKJ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKJ1 often in real-time on the comparison pages.
What if I can't find stock of ZCKJ1?
You can fill out our help required form which you can use to request a quote for ZCKJ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.