Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Osiswitch Limit Switches |
---|---|
IP / NEMA Rating | Not Rated |
Product Range | - |
Actuator Type | Steel Lever Plunger |
Operating Force Max | 18N |
Limit Switch Head Roller pin plunger, ZCKE Series | Telemecanique Sensors ZCKE23 | RS Americas |
Limit Switch Head, Roller pin plunger | RS |
Limit Switch Head, Xckj Switch | Newark Electronics |
SWITCH HEAD, LIMIT | element14 |
Where can I find additional details, specifications and documents for a ZCKE23?
Additional datasheets, footprints and schematics for ZCKE23 are listed on our Part Details page. You can also find images and similar parts to ZCKE23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKE23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKE23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKE23 fall under?
The ZCKE23 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKE23 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKE23 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKE23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKE23 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZCKE23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKE23 often in real-time on the comparison pages.
What if I can't find stock of ZCKE23?
You can fill out our help required form which you can use to request a quote for ZCKE23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.