Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.29
For Use With | Osiswitch Limit Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Actuator Type | Rotary Head Stay Put |
Operating Force Max | 0.25N |
Driving head | Transfer Multisort Elektronik |
Limit Switch Head For Use With XC Series | Telemecanique Sensors ZCKE09 | RS Americas |
HEAD, ZCKE09 | RS |
Actuator, Limit Switch | Newark Electronics |
SWITCH HEAD, LIMIT | element14 |
Where can I find additional details, specifications and documents for a ZCKE09?
Additional datasheets, footprints and schematics for ZCKE09 are listed on our Part Details page. You can also find images and similar parts to ZCKE09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCKE09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCKE09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCKE09 fall under?
The ZCKE09 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZCKE09 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCKE09 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCKE09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCKE09 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for ZCKE09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCKE09 often in real-time on the comparison pages.
What if I can't find stock of ZCKE09?
You can fill out our help required form which you can use to request a quote for ZCKE09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.