Thread Size - Imperial | PG11 |
---|---|
Cable Gland Material | Metal |
Gland Colour | Metallic |
IP / NEMA Rating | Not Rated |
RoHS Compliant | Yes |
Limit Switch Gland Adaptor Metal Pg11 | RS |
Cable Gland Entry For Limit Switch, Pg 11, Metal | Newark Electronics |
Switch, COMPACT, PG 11 CABLE GLAND CONNECTION, METAL | Telemecanique Sensors ZCDEG11 | RS Americas |
CABLE GLAND ENTRY FOR XCKD LIMIT SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZCDEG11?
Additional datasheets, footprints and schematics for ZCDEG11 are listed on our Part Details page. You can also find images and similar parts to ZCDEG11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCDEG11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCDEG11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCDEG11 fall under?
The ZCDEG11 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands.
Can I view similar or alternative parts?
You can view similar parts to ZCDEG11 when available in the Cable Glands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCDEG11 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCDEG11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCDEG11 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ZCDEG11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCDEG11 often in real-time on the comparison pages.
What if I can't find stock of ZCDEG11?
You can fill out our help required form which you can use to request a quote for ZCDEG11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.