Status: | Unknown |
---|---|
Series: | ZCAT Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
2,791
in stock
|
Buy Now | |
element14
from US$2.83
|
150,298
in stock
|
Buy Now | |
Newark Electronics
from US$2.99
|
126,182
in stock
|
Buy Now | |
Farnell
from US$1.98
|
125,882
in stock
|
Buy Now | |
TTI Europe
from US$1.87
|
3,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
1,569
in stock
|
Buy Now | |
Future Electronics
from US$2.71
|
162
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$3.70
|
-
|
Buy Now | |
Distrelec
from US$2.50
|
-
|
Buy Now |
Cable Diameter Max | 13mm |
---|---|
Frequency Min | 50MHz |
Frequency Max | 500MHz |
Impedance @ 100MHz | 150ohm |
Product Range | ZCAT Series |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 39mm |
Ferrite Case Style | Hinged Core |
Frequency Range | 50MHz to 500MHz |
Material Grade | 30 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
FERRITE CORE, SPLIT, 13MM, 150 OHM | element14 |
Ferrite Core, Split, 13Mm, 150 Ohm | Newark Electronics |
CLAMP FILTER FOR CABLE | TTI Europe |
Clamp filter 30mm diam x 35mm, 13mm ID | RS |
Ferrite: two-piece | Transfer Multisort Elektronik |
ZCAT Series 39 x 30 mm ╪13 mm 100 Ohm Cable Clamp Filter | Future Electronics |
Split Core Ferrite, 13 mm, 10 MHz, 500 MHz, 150 Ohm | Avnet Abacus |
ZCAT3035 34x30x13 CLIP | Rutronik |
Where can I find additional details, specifications and documents for a ZCAT3035-1330?
Additional datasheets, footprints and schematics for ZCAT3035-1330 are listed on our Part Details page. You can also find images and similar parts to ZCAT3035-1330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZCAT3035-1330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZCAT3035-1330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZCAT3035-1330 fall under?
The ZCAT3035-1330 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ZCAT3035-1330 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZCAT3035-1330 you can contact the distributor directly for product support, shipping queries etc.
Is the ZCAT3035-1330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZCAT3035-1330 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and RS have stock available or on a lead time for ZCAT3035-1330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZCAT3035-1330 often in real-time on the comparison pages.
What if I can't find stock of ZCAT3035-1330?
You can fill out our help required form which you can use to request a quote for ZCAT3035-1330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.