Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
For Use With | Harmony XB4 and XB5 |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Yellow |
Label Type | Legend |
Legend | EMERGENCY STOP |
Legend Colour | Black |
Material | Metal |
Legend plate 'EMERGENCY STOP',90mm dia | RS |
Legend Plate, 22mm, 90mm, Yellow, EMERGENCY STOP, Harmony XB4 Series | Schneider Electric ZBY8330 | RS Americas |
Legend, Emergency Stop, 90Mm | Newark Electronics |
LEGEND, EMERGENCY STOP, 90MM | element14 |
Label | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ZBY8330?
Additional datasheets, footprints and schematics for ZBY8330 are listed on our Part Details page. You can also find images and similar parts to ZBY8330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBY8330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBY8330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBY8330 fall under?
The ZBY8330 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBY8330 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBY8330 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBY8330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBY8330 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZBY8330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBY8330 often in real-time on the comparison pages.
What if I can't find stock of ZBY8330?
You can fill out our help required form which you can use to request a quote for ZBY8330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.