Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony XB4 and XB5 |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Label Dimensions | 30mm x 40mm |
Label Size | 30mm x 40mm |
Label Type | Legend |
Legend | AUTO O HAND |
Legend Colour | White |
Material | Metal |
Legend plate with holder 'AUTO-O-HAND' | RS |
Legend With Holder, Auto-O-Hand | Newark Electronics |
LEGEND WITH HOLDER, AUTO-O-HAND | element14 |
Legend Holder, Standard, AUTO-O- HAND, Harmony XB4 Series | Schneider Electric ZBY2385 | RS Americas |
Where can I find additional details, specifications and documents for a ZBY2385?
Additional datasheets, footprints and schematics for ZBY2385 are listed on our Part Details page. You can also find images and similar parts to ZBY2385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBY2385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBY2385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBY2385 fall under?
The ZBY2385 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBY2385 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBY2385 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBY2385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBY2385 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ZBY2385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBY2385 often in real-time on the comparison pages.
What if I can't find stock of ZBY2385?
You can fill out our help required form which you can use to request a quote for ZBY2385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.