Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony XB4 and XB5 |
---|---|
Product Range | - |
Colour | Yellow |
Label Dimensions | 30mm x 40mm |
Label Size | 30mm x 40mm |
Label Type | Legend |
Legend | Blank |
Material | Metal |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LEGEND PLATE, PUSHBUTTON SWITCH | Farnell |
Unmarked Legend for 30 x 40mm, Legend 8 x 27mm, Harmony XB4 Series | Schneider Electric ZBY0102 | RS Americas |
Legend Plate, Pushbutton Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a ZBY0102?
Additional datasheets, footprints and schematics for ZBY0102 are listed on our Part Details page. You can also find images and similar parts to ZBY0102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBY0102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBY0102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBY0102 fall under?
The ZBY0102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBY0102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBY0102 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBY0102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBY0102 have stock available?
Authorised distributors including Farnell, RS Americas, Newark Electronics and element14 have stock available or on a lead time for ZBY0102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBY0102 often in real-time on the comparison pages.
What if I can't find stock of ZBY0102?
You can fill out our help required form which you can use to request a quote for ZBY0102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.