Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
For Use With | HarmonyXB4&XB5Series30mmX50mmLegendHolders |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony XB4 and XB5 |
---|---|
Product Range | - |
Colour | Yellow |
Label Dimensions | 30mm x 50mm |
Label Size | 30mm x 50mm |
Label Type | Legend |
Legend | Blank |
Material | Metal |
White/yellow legend plate,18x27mm | RS |
Factory colour: White, Yellow | Conrad |
Schneider Electric Blank Legend Plate None Rectangular Yellow / White Harmony XB5 / Harmony XB4 | Distrelec |
Legend Plate, Pushbutton Switch | Newark Electronics |
Blank Legend, 18x27mm, 30x50mm Holder, White/Yellow, XB4 XB5 series | Schneider Electric ZBY5102 | RS Americas |
LEGEND, WHT/YEL | element14 |
Where can I find additional details, specifications and documents for a ZBY5102?
Additional datasheets, footprints and schematics for ZBY5102 are listed on our Part Details page. You can also find images and similar parts to ZBY5102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBY5102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBY5102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBY5102 fall under?
The ZBY5102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBY5102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBY5102 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBY5102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBY5102 have stock available?
Authorised distributors including RS, Conrad, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for ZBY5102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBY5102 often in real-time on the comparison pages.
What if I can't find stock of ZBY5102?
You can fill out our help required form which you can use to request a quote for ZBY5102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.