Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Illumination Colour | Green |
Product Range | - |
Pushbutton Actuator Style | - |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Current Max | - |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 0V |
IP Rating | IP20 |
SVHC | No SVHC (15-Jan-2018) |
For Use With | XB4 and XB5 Series Pushbutton Switches |
Pushbutton Light Module | Newark Electronics |
LIGHT BLOCK, 120VAC, GREEN | element14 |
Schneider Electric Light Block, Green, 120VAC | Distrelec |
Where can I find additional details, specifications and documents for a ZBVG3?
Additional datasheets, footprints and schematics for ZBVG3 are listed on our Part Details page. You can also find images and similar parts to ZBVG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBVG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBVG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBVG3 fall under?
The ZBVG3 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to ZBVG3 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBVG3 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBVG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBVG3 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for ZBVG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBVG3 often in real-time on the comparison pages.
What if I can't find stock of ZBVG3?
You can fill out our help required form which you can use to request a quote for ZBVG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.