Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.99
|
1,325
in stock
|
Buy Now | |
RS Americas
from US$40.11
|
669
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.06
|
328
in stock
|
Buy Now | |
Distrelec
from US$10.15
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$42.51
|
56
in stock
|
Buy Now | |
element14
from US$37.65
|
56
in stock
|
Buy Now | |
Farnell
from US$8.89
|
56
in stock
|
Buy Now | |
Conrad
from US$13.13
|
28
in stock
|
Buy Now |
For Use With | XB4 and XB5 Series 22mm Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Light block,white, integral LED, 24V | RS |
Light Module, LED, White, 24V, Screw, Harmony XB4 Series | Schneider Electric ZBVB1 | RS Americas |
Illuminating unit | Transfer Multisort Elektronik |
Schneider Electric White Led Light Block White, Ø22mm, 24V | Distrelec |
Led Light Blk Wht 24V | Newark Electronics |
Single without adapter. Lower part for indicator lights.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a ZBVB1?
Additional datasheets, footprints and schematics for ZBVB1 are listed on our Part Details page. You can also find images and similar parts to ZBVB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBVB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBVB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBVB1 fall under?
The ZBVB1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBVB1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBVB1 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBVB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBVB1 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for ZBVB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBVB1 often in real-time on the comparison pages.
What if I can't find stock of ZBVB1?
You can fill out our help required form which you can use to request a quote for ZBVB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.