ZBV6 Switches, Relays & Solenoids by Schneider Electric

PLIGHT DIRECT 240V BA9

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.01

Distributor Stock
Logo for RS
RS
from US$8.19
261
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.58
28
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.01
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.00
2
in stock
Buy Now
Logo for element14
element14
from US$6.43
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.53
2
in stock
Buy Now

Specifications

For Use With XB4 and XB5 Series 22mm Pushbutton Switches
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Light block for 22mm head for BA9s bulb | RS
Light Block Incandescent Screw terminal, Harmony XB4 Series | Schneider Electric ZBV6 | RS Americas
Schneider Electric Light Block, 250V | Distrelec
Plight Direct 240V Ba9 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ZBV6?

Additional datasheets, footprints and schematics for ZBV6 are listed on our Part Details page. You can also find images and similar parts to ZBV6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ZBV6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBV6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ZBV6 fall under?

The ZBV6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to ZBV6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ZBV6 you can contact the distributor directly for product support, shipping queries etc.

Is the ZBV6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ZBV6 have stock available?

Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for ZBV6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ZBV6 often in real-time on the comparison pages.

What if I can't find stock of ZBV6?

You can fill out our help required form which you can use to request a quote for ZBV6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay