Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.34
|
158
in stock
|
Buy Now | |
RS Americas
from US$27.67
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.74
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$21.67
|
4
in stock
|
Buy Now | |
element14
from US$36.43
|
4
in stock
|
Buy Now | |
Farnell
from US$9.93
|
4
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
For Use With | Schneider ZB4 ZB5 and ZBE Series Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DOUBLE CONTACT, ZBE204 | RS |
Contact Block, DPST, 2NC, 6A 120VAC, Screws, UL CSA, Harmony XB4 Series | Schneider Electric ZBE204 | RS Americas |
Contact block | Transfer Multisort Elektronik |
Contct Blck 2N/C Scrwterm | Newark Electronics |
Where can I find additional details, specifications and documents for a ZBE204?
Additional datasheets, footprints and schematics for ZBE204 are listed on our Part Details page. You can also find images and similar parts to ZBE204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE204 fall under?
The ZBE204 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE204 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE204 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE204 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZBE204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE204 often in real-time on the comparison pages.
What if I can't find stock of ZBE204?
You can fill out our help required form which you can use to request a quote for ZBE204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.