Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.34
|
140
in stock
|
Buy Now | |
RS Americas
from US$25.84
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.69
|
26
in stock
|
Buy Now | |
element14
from US$33.84
|
21
in stock
|
Buy Now | |
Farnell
from US$9.93
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$28.22
|
10
in stock
|
Buy Now | |
Distrelec
from US$10.19
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
For Use With | Schneider ZB4 ZB5 and ZBE Series Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DOUBLE CONTACT, ZBE203 | RS |
Contact Block, DPST, 2NO, 6A 120VAC, Screws, UL CSA, Harmony XB4 Series | Schneider Electric ZBE203 | RS Americas |
Contact block | Transfer Multisort Elektronik |
Contact Block, 2No, 6A, Screw/Clamp | Newark Electronics |
Schneider Electric Contact Block 2NO Harmony XB4 | Distrelec |
Pushbutton Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZBE203?
Additional datasheets, footprints and schematics for ZBE203 are listed on our Part Details page. You can also find images and similar parts to ZBE203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE203 fall under?
The ZBE203 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE203 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE203 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE203 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for ZBE203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE203 often in real-time on the comparison pages.
What if I can't find stock of ZBE203?
You can fill out our help required form which you can use to request a quote for ZBE203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.