| Status: | Unknown |
|---|---|
| Series: | Harmony |
| RoHS: | Unknown |
Prices starting from US$3.79
| Switch Terminals | Screw |
|---|---|
| No. of Poles | 1 Pole |
| Contact Current Max | 10A |
| Contact Voltage AC Max | 600V |
| For Use With | ZB5AZ009 |
| Contact Voltage DC Max | 600V |
| Product Range | Harmony |
| SVHC | No SVHC (15-Jan-2018) |
| Approval Bodies | BV CSA DNV GL LLOYDS RINA UL |
| Contact Configuration | 1NC |
| External Depth | 43mm |
| External Length / Height | 46.5mm |
| External Width | 30mm |
| IP / NEMA Rating | IP66 |
| Operating Temperature Max | 70°C |
| Operating Temperature Min | -25°C |
| Contact Block 1NC | RS |
| SINGLE CONTACT BLOCK, 22MM, 1NC, 6 A, 600V, SCREW TERMINAL, HARMONY XB4 SERIES | RS Americas |
| Contact Block, 1Nc, 6A, Screw/Clamp | Newark Electronics |
| Schneider Electric ZBE102 Kontaktelement 1 Öffner tastend 240 V 1 St. | Conrad |
| Schneider Electric ZBE102 XB4 XB5 series Contact Block 1NC Screw Terminal | Rapid Electronics |
Where can I find additional details, specifications and documents for a ZBE102?
Additional datasheets, footprints and schematics for ZBE102 are listed on our Part Details page. You can also find images and similar parts to ZBE102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZBE102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZBE102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZBE102 fall under?
The ZBE102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZBE102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZBE102 you can contact the distributor directly for product support, shipping queries etc.
Is the ZBE102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZBE102 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Conrad and Rapid Electronics have stock available or on a lead time for ZBE102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZBE102 often in real-time on the comparison pages.
What if I can't find stock of ZBE102?
You can fill out our help required form which you can use to request a quote for ZBE102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.