Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Quick Connect Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 1.5A |
Contact Voltage AC Max | 240V |
For Use With | XB6 Series Pushbutton Stations |
Contact Voltage DC Max | 250V |
Product Range | - |
Contact Configuration | 1NC |
Contact Current Rating | 1.5A |
Current Rating | 1.5A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Block 1NC IP65 | RS |
XB6 Contact Block 1NC Faston Connectors terminal | Schneider Electric ZB6Z2B | RS Americas |
Contact Block, Pb Sw, 1P, 1.5A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a ZB6Z2B?
Additional datasheets, footprints and schematics for ZB6Z2B are listed on our Part Details page. You can also find images and similar parts to ZB6Z2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB6Z2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB6Z2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB6Z2B fall under?
The ZB6Z2B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB6Z2B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB6Z2B you can contact the distributor directly for product support, shipping queries etc.
Is the ZB6Z2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB6Z2B have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZB6Z2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB6Z2B often in real-time on the comparison pages.
What if I can't find stock of ZB6Z2B?
You can fill out our help required form which you can use to request a quote for ZB6Z2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.