Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.82
|
248
in stock
|
Buy Now | |
RS Americas
from US$4.91
|
2,327
in stock
|
Buy Now | |
element14
from US$5.50
|
57
in stock
|
Buy Now | |
Farnell
from US$4.44
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.01
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$5.37
|
9
in stock
|
Buy Now |
Switch Terminals | - |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 240V |
For Use With | Schneider XB6 Series Pushbutton Switches |
Contact Voltage DC Max | 250V |
Contact Block Single Slow Break SPST-NO 3A 125VAC Harmony XB6 Series | Schneider Electric ZB6E1B | RS Americas |
Contact Block 1NO IP65 240V 1.5A | RS |
CONTACT BLOCK, FASTON, 1NO | element14 |
Contact block | Transfer Multisort Elektronik |
Contact Block, 1No, 6A, Quick Connect | Newark Electronics |
Where can I find additional details, specifications and documents for a ZB6E1B.?
Additional datasheets, footprints and schematics for ZB6E1B. are listed on our Part Details page. You can also find images and similar parts to ZB6E1B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB6E1B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB6E1B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB6E1B. fall under?
The ZB6E1B. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB6E1B. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB6E1B. you can contact the distributor directly for product support, shipping queries etc.
Is the ZB6E1B. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB6E1B. have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ZB6E1B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB6E1B. often in real-time on the comparison pages.
What if I can't find stock of ZB6E1B.?
You can fill out our help required form which you can use to request a quote for ZB6E1B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.