Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.30
|
59
in stock
|
Buy Now | |
RS Americas
from US$17.03
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$14.00
|
19
in stock
|
Buy Now | |
element14
from US$22.85
|
19
in stock
|
Buy Now | |
Farnell
from US$7.01
|
19
in stock
|
Buy Now | |
Conrad
from US$9.04
|
8
in stock
|
Buy Now | |
Distrelec
from US$6.90
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
200
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | XB5 Series Pushbutton Switches |
Contact Voltage DC Max | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | - |
Actuator / Cap Colour | Black |
Behind Panel Depth | 42mm |
Contact Configuration | 1NC |
External Depth | 81mm |
External Diameter | 22mm |
IP / NEMA Rating | IP65 |
Light Block with Body/Fixing Collar, 1 NC, Harmony XB5 Series | Schneider Electric ZB5AZ102 | RS Americas |
Contact block w/ body/fixing collar 1NC | RS |
Pb Body 1Nc | Newark Electronics |
PB BODY 1NC | element14 |
With mounting adapter for snapping onto front elements.This text is machine translated. | Conrad |
Schneider Electric Contact Block 1NC Harmony XB5 | Distrelec |
Pushbutton Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZB5AZ102?
Additional datasheets, footprints and schematics for ZB5AZ102 are listed on our Part Details page. You can also find images and similar parts to ZB5AZ102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AZ102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AZ102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AZ102 fall under?
The ZB5AZ102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AZ102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AZ102 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AZ102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AZ102 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZB5AZ102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AZ102 often in real-time on the comparison pages.
What if I can't find stock of ZB5AZ102?
You can fill out our help required form which you can use to request a quote for ZB5AZ102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.