Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.60
|
152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.49
|
99
in stock
|
Buy Now | |
RS Americas
from US$14.78
|
10
in stock
|
Buy Now | |
Distrelec
from US$6.50
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$19.27
|
4
in stock
|
Buy Now | |
element14
from US$20.93
|
4
in stock
|
Buy Now | |
Farnell
from US$10.18
|
4
in stock
|
Buy Now |
For Use With | XB5 Series Momentary Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP65 |
Product Range | - |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Blue |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +70°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illuminated head for LED PB body,blue | RS |
Switch: push-button | Transfer Multisort Elektronik |
Pushbutton Head, Blue, Spring Return, 22mm Cutout, Harmony XB5 Series | Schneider Electric ZB5AW363 | RS Americas |
Schneider Electric Illuminated Push Button Head Blue, Ø22mm IP 69 (K) Momentary Function Pushbutton Black / Blue IP66 / IP67 / IP69 / IP69K Harmony XB5 Series Pushbutton Switches | Distrelec |
Actuator, Illuminated Pushbutton Switch | Newark Electronics |
ACTUATOR, ILLUMINATED PUSHBUTTON SWITCH | element14 |
Where can I find additional details, specifications and documents for a ZB5AW363?
Additional datasheets, footprints and schematics for ZB5AW363 are listed on our Part Details page. You can also find images and similar parts to ZB5AW363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AW363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AW363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AW363 fall under?
The ZB5AW363 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AW363 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AW363 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AW363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AW363 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for ZB5AW363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AW363 often in real-time on the comparison pages.
What if I can't find stock of ZB5AW363?
You can fill out our help required form which you can use to request a quote for ZB5AW363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.