Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.98
|
26
in stock
|
Buy Now | |
RS Americas
from US$7.37
|
6
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$7.56
|
-
|
Buy Now | |
element14
from US$7.58
|
-
|
Buy Now | |
Farnell
from US$4.70
|
-
|
Buy Now |
Indicator Lens Colour | Yellow |
---|---|
Lens Shape | Round |
Mounting Hole Dia | 22mm |
Accessory Type | Pilot Light Head |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | XB5 Series Pushbutton Switches |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Yellow |
IP / NEMA Rating | IP20 |
IP Rating | IP20 |
Yellow pilot head with integral LED | RS |
Control lamp | Transfer Multisort Elektronik |
Indicator Light Pilot Light Orange 0.87 Inch (22mm) Mount IP66 IP67 IP69 IP69K | Schneider Electric ZB5AV053 | RS Americas |
Pilot Light | Amar Radio Corporation |
Pilot Light Head, Led, Yellow | Newark Electronics |
PILOT LIGHT HEAD, LED, YELLOW | element14 |
Where can I find additional details, specifications and documents for a ZB5AV053?
Additional datasheets, footprints and schematics for ZB5AV053 are listed on our Part Details page. You can also find images and similar parts to ZB5AV053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AV053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AV053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AV053 fall under?
The ZB5AV053 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AV053 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AV053 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AV053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AV053 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for ZB5AV053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AV053 often in real-time on the comparison pages.
What if I can't find stock of ZB5AV053?
You can fill out our help required form which you can use to request a quote for ZB5AV053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.