Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.55
|
132
in stock
|
Buy Now | |
Distrelec
from US$6.14
|
53
in stock
|
Buy Now | |
Conrad
from US$8.03
|
10
in stock
|
Buy Now | |
RS Americas
from US$8.51
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
6
in stock
|
Buy Now | |
element14
from US$7.89
|
6
in stock
|
Buy Now | |
Farnell
from US$4.36
|
6
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
15
in stock
|
Buy Now |
For Use With | XB5 Series Pushbutton Switches |
---|---|
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Red |
Red pilot head with integral LED | RS |
Schneider Electric Front Element For Light Indicators Red, Plastic, Ø22mm, IP69(K) | Distrelec |
2021 Energy Efficiency Class: n.rel. | Conrad |
Red Pilot Light Head 22mm Cutout Harmony XB5 Series | Schneider Electric ZB5AV043 | RS Americas |
Pilot Light Head, Led, Red, Xb5 Series | Newark Electronics |
PILOT LIGHT HEAD, LED, RED, XB5 SERIES | element14 |
Pilot Light | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a ZB5AV043?
Additional datasheets, footprints and schematics for ZB5AV043 are listed on our Part Details page. You can also find images and similar parts to ZB5AV043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AV043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AV043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AV043 fall under?
The ZB5AV043 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AV043 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AV043 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AV043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AV043 have stock available?
Authorised distributors including RS, Distrelec, Conrad, RS Americas and Newark Electronics have stock available or on a lead time for ZB5AV043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AV043 often in real-time on the comparison pages.
What if I can't find stock of ZB5AV043?
You can fill out our help required form which you can use to request a quote for ZB5AV043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.