For Use With | XB5 Series Pushbutton Switches |
---|---|
IP / NEMA Rating | IP66 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | White |
IP Rating | IP66 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
White Pilot Light Head 22mm Cutout Harmony XB5 Series | Schneider Electric ZB5AV013 | RS Americas |
White pilot head with integral LED | RS |
Control lamp | Transfer Multisort Elektronik |
Pilot Light Head, Led, White | Newark Electronics |
Schneider Electric Front Element For Light Indicators White, Plastic, Ø22mm, IP69(K) | Distrelec |
PILOT LIGHT HEAD, LED, WHITE | Farnell |
Where can I find additional details, specifications and documents for a ZB5AV013?
Additional datasheets, footprints and schematics for ZB5AV013 are listed on our Part Details page. You can also find images and similar parts to ZB5AV013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AV013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AV013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AV013 fall under?
The ZB5AV013 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AV013 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AV013 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AV013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AV013 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZB5AV013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AV013 often in real-time on the comparison pages.
What if I can't find stock of ZB5AV013?
You can fill out our help required form which you can use to request a quote for ZB5AV013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.