Status: | Unknown |
---|---|
Series: | Harmony Series |
RoHS: | Unknown |
Prices starting from US$4.19
For Use With | Schneider Harmony XB5 Series Non-Illuminated Pushbutton Switches |
---|---|
Product Range | Harmony Series |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP66 IP67 NEMA 4X NEMA 13 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | XB5 Series Momentary Non-Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP69 IK06 NEMA 4X |
Product Range | - |
Actuator Type | Pushbutton-Booted |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Red |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Connection (components): External contact | Conrad |
Switch: push-button | Transfer Multisort Elektronik |
Red booted head for spring return switch | RS |
Switch Head, Round, Red, Pb Switch |Schneider Electric ZB5AP4 | Newark Electronics |
Pushbutton Head, Red, Spring Return, 22mm Cutout, Harmony XB5 Series | Schneider Electric ZB5AP4 | RS Americas |
Where can I find additional details, specifications and documents for a ZB5AP4?
Additional datasheets, footprints and schematics for ZB5AP4 are listed on our Part Details page. You can also find images and similar parts to ZB5AP4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AP4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AP4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AP4 fall under?
The ZB5AP4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AP4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AP4 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AP4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AP4 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for ZB5AP4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AP4 often in real-time on the comparison pages.
What if I can't find stock of ZB5AP4?
You can fill out our help required form which you can use to request a quote for ZB5AP4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.