Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.47
For Use With | Schneider Harmony XB5 Series Selector Switches |
---|---|
IP / NEMA Rating | IP69K NEMA 4X NEMA 13 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | XB5 Series Non-Illuminated Key Switches |
---|---|
IP / NEMA Rating | IP66 IK05 NEMA 4X |
Product Range | - |
Actuator Type | Key |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Spring return form L to R key switch | RS |
Switch: rotary with key | Transfer Multisort Elektronik |
Actuator, 2Pos, Ronis 455, Selector Sw | Newark Electronics |
Electric XB5 2 Position Key Switch Head Spring Return Right to Left | Schneider Electric ZB5AG6 | RS Americas |
ACTUATOR, 2POS, RONIS 455, SELECTOR SW | element14 |
Where can I find additional details, specifications and documents for a ZB5AG6?
Additional datasheets, footprints and schematics for ZB5AG6 are listed on our Part Details page. You can also find images and similar parts to ZB5AG6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AG6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AG6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AG6 fall under?
The ZB5AG6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AG6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AG6 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AG6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AG6 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for ZB5AG6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AG6 often in real-time on the comparison pages.
What if I can't find stock of ZB5AG6?
You can fill out our help required form which you can use to request a quote for ZB5AG6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.