Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.03
|
87
in stock
|
Buy Now | |
RS Americas
from US$59.13
|
9
in stock
|
Buy Now | |
Conrad
from US$47.08
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$67.78
|
1
in stock
|
Buy Now | |
element14
from US$64.55
|
1
in stock
|
Buy Now | |
Farnell
from US$31.39
|
1
in stock
|
Buy Now | |
Distrelec
from US$40.79
|
-
|
Buy Now |
For Use With | Schneider Harmony XALF/XB5 Series Selector Switches |
---|---|
IP / NEMA Rating | IP69K NEMA 4X NEMA 13 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | XB5 Series Non-Illuminated Key Switches |
---|---|
IP / NEMA Rating | IP66 IK05 NEMA 4X |
Product Range | - |
Actuator Type | Key |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
2 position stay put to left key switch | RS |
Electric XB5 2 Position Key Switch Head Stay Put, Harmony XB5 Series | Schneider Electric ZB5AG2 | RS Americas |
Connection (components): External contact | Conrad |
Actuator, 2Pos, Ronis 455, Selector Sw | Newark Electronics |
ACTUATOR, 2POS, RONIS 455, SELECTOR SW | element14 |
Schneider Electric Key Switch Head, 2 Pos Lachting, Key Removal - Left Latching Function Keylock Black IP66 / IP67 / IP69 / IP69K Harmony XB5 & XALF Series Keylock Switches | Distrelec |
Where can I find additional details, specifications and documents for a ZB5AG2?
Additional datasheets, footprints and schematics for ZB5AG2 are listed on our Part Details page. You can also find images and similar parts to ZB5AG2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AG2 fall under?
The ZB5AG2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AG2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AG2 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AG2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AG2 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Newark Electronics and element14 have stock available or on a lead time for ZB5AG2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AG2 often in real-time on the comparison pages.
What if I can't find stock of ZB5AG2?
You can fill out our help required form which you can use to request a quote for ZB5AG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.