Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.32
|
340
in stock
|
Buy Now | |
Distrelec
from US$12.49
|
46
in stock
|
Buy Now | |
RS Americas
from US$18.22
|
42
in stock
|
Buy Now | |
Farnell
from US$10.86
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$18.61
|
7
in stock
|
Buy Now | |
element14
from US$19.52
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$12.67
|
-
|
Buy Now |
For Use With | XB5 Series Non-Illuminated Selector Switches |
---|---|
IP / NEMA Rating | IP66 IP69K |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator Type | Key |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
2 position stayput selector switch,22mm | RS |
Schneider Electric Selector Switch Head Latching Function Handle Black IP67 / IP69 / IP69K Harmony XB5 & XALF Series Pushbutton Switches | Distrelec |
Selector Switch Head, 2-Pos, Standard Handle, Black, Harmony XB5 Series | Schneider Electric ZB5AD2 | RS Americas |
SWITCH HEAD, SELECTOR, 2 POS | Farnell |
Rotary Switch | Newark Electronics |
Schneider Electric ZB5AD2 22mm 2 Position Selector Switch | Rapid Electronics |
Where can I find additional details, specifications and documents for a ZB5AD2?
Additional datasheets, footprints and schematics for ZB5AD2 are listed on our Part Details page. You can also find images and similar parts to ZB5AD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB5AD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB5AD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB5AD2 fall under?
The ZB5AD2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB5AD2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB5AD2 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB5AD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB5AD2 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for ZB5AD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB5AD2 often in real-time on the comparison pages.
What if I can't find stock of ZB5AD2?
You can fill out our help required form which you can use to request a quote for ZB5AD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.