Status: | Unknown |
---|---|
Series: | Harmony XB4 |
RoHS: | Unknown |
Prices starting from US$4.16
Switch Terminals | Screw |
---|---|
No. of Poles | - |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
For Use With | Harmony XB4 Switches |
Contact Voltage DC Max | 600V |
Product Range | Harmony XB4 |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | SPST-NC |
IP Rating | IP20 |
Single Contact Block with Mounting Base 1NC Screw Terminal, ZB4 Series | Schneider Electric ZB4BZ102 | RS Americas |
IP20 1 NC contact body,ZB4 | RS |
Contact Block, 1Nc, 10A, Screw/Clamp | Newark Electronics |
CONTACT BLOCK, 1NC, SCREW | element14 |
Schneider ZB4BZ102 1NC Contact Block for XB4 Series | Rapid Electronics |
Where can I find additional details, specifications and documents for a ZB4BZ102?
Additional datasheets, footprints and schematics for ZB4BZ102 are listed on our Part Details page. You can also find images and similar parts to ZB4BZ102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BZ102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BZ102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BZ102 fall under?
The ZB4BZ102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BZ102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BZ102 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BZ102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BZ102 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZB4BZ102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BZ102 often in real-time on the comparison pages.
What if I can't find stock of ZB4BZ102?
You can fill out our help required form which you can use to request a quote for ZB4BZ102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.