Status: | Unknown |
---|---|
Series: | Harmony Series |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.99
|
2,625
in stock
|
Buy Now | |
RS Americas
from US$16.69
|
175
in stock
|
Buy Now | |
element14
from US$24.68
|
154
in stock
|
Buy Now | |
Farnell
from US$7.90
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$18.22
|
38
in stock
|
Buy Now | |
Conrad
from US$12.09
|
16
in stock
|
Buy Now | |
Distrelec
from US$10.37
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$8.95
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
For Use With | Harmony XB4 |
Contact Voltage DC Max | 600V |
Product Range | Harmony Series |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | CSA 22.2 No. 14 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Contact Configuration | 1NO |
Contact Current @ Contact Voltage AC Max | 1.2A |
Contact Current @ Contact Voltage AC Min | 6A |
Contact Current @ Contact Voltage DC Max | 0.1A |
Contact Current @ Contact Voltage DC Min | 0.55A |
Contact Voltage AC Min | 120V |
Contact Voltage DC Min | 125VDC |
External Depth | 43mm |
External Width | 30mm |
IP Rating | IP20 |
Insulation Voltage | 600V |
No. of Positions | 2Ways |
Operating Force | 2.3N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Switch Case | Metal |
IP20 1NO contact body ZB4 | RS |
Single Contact Block with Mounting Base 1NO Screw Terminal, ZB4 Series | Schneider Electric ZB4BZ101 | RS Americas |
CONTACT BLOCK, 1N0, SCREW | element14 |
Contact Block, 1No, 10A, Screw/Clamp | Newark Electronics |
With mounting adapter for snapping onto front elements.This text is machine translated. | Conrad |
Schneider Electric Contact Block 1NO Harmony XB4 | Distrelec |
Schneider ZB4BZ101 1NO Contact Block for XB4 Series | Rapid Electronics |
Where can I find additional details, specifications and documents for a ZB4BZ101?
Additional datasheets, footprints and schematics for ZB4BZ101 are listed on our Part Details page. You can also find images and similar parts to ZB4BZ101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BZ101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BZ101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BZ101 fall under?
The ZB4BZ101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BZ101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BZ101 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BZ101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BZ101 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for ZB4BZ101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BZ101 often in real-time on the comparison pages.
What if I can't find stock of ZB4BZ101?
You can fill out our help required form which you can use to request a quote for ZB4BZ101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.