Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.83 |
6,131
|
Buy Now | |
Transfer Multisort Elektronik | US$2.70 |
3,364
|
Buy Now | |
Farnell | US$2.80 |
530
|
Buy Now | |
Newark Electronics | US$5.02 |
465
|
Buy Now | |
element14 | US$5.53 |
465
|
Buy Now | |
Distrelec | US$5.15 |
437
|
Buy Now | |
Rapid Electronics | US$3.24 |
4
|
Buy Now | |
RS Americas | US$4.86 |
-
|
Buy Now |
For Use With | Contact Blocks & Light Modules |
---|---|
Product Range | Harmony XB4 Series |
Accessory Type | Mounting Collar |
Mounting block for pushbutton switch | RS |
Mounting unit | Transfer Multisort Elektronik |
MOUNTING COLLAR, 22MM, XB4 | Farnell |
Mounting Collar, 22Mm, Xb4 | Newark Electronics |
Schneider Electric Fixing Adapter for Harmony XB4 Electrical Block | Distrelec |
Schneider ZB4BZ009 Metal Fixing Collar for XB4 Electrical Block | Rapid Electronics |
22mm Metal Fixing Collar Pillar for Electrical Block, ZB4 Series | Schneider Electric ZB4BZ009 | RS Americas |
Where can I find additional details, specifications and documents for a ZB4BZ009.?
Additional datasheets, footprints and schematics for ZB4BZ009. are listed on our Part Details page. You can also find images and similar parts to ZB4BZ009. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BZ009. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BZ009. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BZ009. fall under?
The ZB4BZ009. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ZB4BZ009. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BZ009. you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BZ009. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BZ009. have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for ZB4BZ009..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BZ009. often in real-time on the comparison pages.
What if I can't find stock of ZB4BZ009.?
You can fill out our help required form which you can use to request a quote for ZB4BZ009. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.