Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.76
|
99
in stock
|
Buy Now | |
RS Americas
from US$34.80
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$51.06
|
19
in stock
|
Buy Now | |
element14
from US$35.32
|
19
in stock
|
Buy Now | |
Farnell
from US$41.90
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.04
|
6
in stock
|
Buy Now | |
Distrelec
from US$50.85
|
-
|
Buy Now |
For Use With | Square D XB4 Series Pushbutton Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator Diameter | 40mm |
IP Rating | IP66 |
ILLUMINATED PUSHBUTTON HE | RS |
Red 40mm Emerg Switch Off Button Head 22mm Latching Push-Pull for Integral LED | Schneider Electric ZB4BW643 | RS Americas |
Latching Ill Mush Head | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
Schneider Electric Illuminated Pushbutton Head Latching Function Push-Pull Button Red IP66 / IP69 / IP69K / IK05 Harmony XB4 | Distrelec |
Where can I find additional details, specifications and documents for a ZB4BW643?
Additional datasheets, footprints and schematics for ZB4BW643 are listed on our Part Details page. You can also find images and similar parts to ZB4BW643 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW643 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW643 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW643 fall under?
The ZB4BW643 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW643 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW643 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW643 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW643 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for ZB4BW643.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW643 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW643?
You can fill out our help required form which you can use to request a quote for ZB4BW643 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.