Status: | Unknown |
---|---|
Series: | Harmony XB4 Series |
RoHS: | Unknown |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.92
|
148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.87
|
35
in stock
|
Buy Now | |
RS Americas
from US$15.12
|
24
in stock
|
Buy Now | |
Distrelec
from US$9.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$14.02
|
-
|
Buy Now | |
element14
from US$5.96
|
-
|
Buy Now | |
Farnell
from US$9.92
|
-
|
Buy Now |
For Use With | XB4 Series Momentary Illuminated Pushbutton Switches |
---|---|
IP / NEMA Rating | IP63 IK03 NEMA 4X |
Product Range | Harmony XB4 Series |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Blue |
External Depth | 13.5mm |
External Diameter | 28.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blue illuminated head for BA9s bulb/LED | RS |
Switch: push-button | Transfer Multisort Elektronik |
Blue Push Button Head, Spring Return, 22mm Cutout, Electric XB4 Series | Schneider Electric ZB4BW36 | RS Americas |
Schneider Electric Illuminated Pushbutton Head Momentary Function Pushbutton Blue IP66 / IP69 / IP69K / IK06 / IP67 Harmony XB4 | Distrelec |
Actuator, Illuminated Pushbutton Switch | Newark Electronics |
ACTUATOR, ILLUMINATED PUSHBUTTON SWITCH | Farnell |
Where can I find additional details, specifications and documents for a ZB4BW36?
Additional datasheets, footprints and schematics for ZB4BW36 are listed on our Part Details page. You can also find images and similar parts to ZB4BW36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW36 fall under?
The ZB4BW36 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW36 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW36 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW36 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for ZB4BW36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW36 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW36?
You can fill out our help required form which you can use to request a quote for ZB4BW36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.