Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.67
For Use With | Schneider Harmony XB4 Series 22mm Pushbutton Switches |
---|---|
IP / NEMA Rating | IP66 NEMA 4X NEMA 13 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony pushbuttons and switches |
---|---|
IP / NEMA Rating | IP69 IK06 NEMA 4X |
Product Range | - |
Approvals / Standards | CSA 22.2 No. 14 IEC 50102 IEC 60529 IEC 60947 JIS C 4520 UL 508 |
Colour | Green |
External Depth | 13.5mm |
External Diameter | 28.5mm |
ILLUMINATED PUSHBUTTON HE | RS |
XB4 Series Green Push Button Head Spring Return 22mm Cutout | Schneider Electric ZB4BW133 | RS Americas |
Switch: push-button | Transfer Multisort Elektronik |
Switch Actuator | Newark Electronics |
SW OPERATOR, ILLUMINATED, PB, GRN | element14 |
Where can I find additional details, specifications and documents for a ZB4BW133?
Additional datasheets, footprints and schematics for ZB4BW133 are listed on our Part Details page. You can also find images and similar parts to ZB4BW133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW133 fall under?
The ZB4BW133 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW133 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW133 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW133 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ZB4BW133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW133 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW133?
You can fill out our help required form which you can use to request a quote for ZB4BW133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.