Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Harmony XB4 |
---|---|
Product Range | - |
Colour | Green |
Contact Configuration | 2NO |
Contact Current Max | 10A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 300V |
IP Rating | IP40 IP66 |
Illumination Colour | Green |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 22mm |
Switch Operation | On-Off |
Switch Terminals | Screw |
Voltage In Max | 240V |
Voltage In Min | 230V |
LED BODY, GREEN, 2NO, 230V | Farnell |
Green Light Mod.240V Protected Led W/2 No Cont |Schneider Electric ZB4BW0M33 | Newark Electronics |
Where can I find additional details, specifications and documents for a ZB4BW0M33?
Additional datasheets, footprints and schematics for ZB4BW0M33 are listed on our Part Details page. You can also find images and similar parts to ZB4BW0M33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BW0M33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BW0M33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BW0M33 fall under?
The ZB4BW0M33 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ZB4BW0M33 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BW0M33 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BW0M33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BW0M33 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ZB4BW0M33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BW0M33 often in real-time on the comparison pages.
What if I can't find stock of ZB4BW0M33?
You can fill out our help required form which you can use to request a quote for ZB4BW0M33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.