Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 22mm |
Forward Current If | 18mA |
Luminous Intensity | - |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BV CSA DNV GL LROS RINA |
Approval Category | UL Recognised |
Current Rating | 18mA |
External Depth | 43mm |
External Length / Height | 46.5mm |
External Width | 30mm |
Forward Current If Max | 18mA |
Forward Voltage | 24V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Standard | XB4 |
Supply Voltage V AC | 24V |
Supply Voltage V DC | 24V |
Panel Mount Indicator, Led, 22Mm, Green, 24V | Newark Electronics |
Schneider ZB4BVB3 Green Light Block with Body/Collar for Switch Head | Rapid Electronics |
LED BODY, 24V | element14 |
Where can I find additional details, specifications and documents for a ZB4BVB3?
Additional datasheets, footprints and schematics for ZB4BVB3 are listed on our Part Details page. You can also find images and similar parts to ZB4BVB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ZB4BVB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ZB4BVB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ZB4BVB3 fall under?
The ZB4BVB3 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to ZB4BVB3 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ZB4BVB3 you can contact the distributor directly for product support, shipping queries etc.
Is the ZB4BVB3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ZB4BVB3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for ZB4BVB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ZB4BVB3 often in real-time on the comparison pages.
What if I can't find stock of ZB4BVB3?
You can fill out our help required form which you can use to request a quote for ZB4BVB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.